EN
  • EN
  • DE

PMEG060V100EPDZ

Part No PMEG060V100EPDZ
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 10A CFP15 / Diode Schottky 60 V 10A Surface Mount CFP15
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 10A
Voltage - Forward (Vf) (Max) @ If 560 mV @ 10 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 33 ns
Current - Reverse Leakage @ Vr 700 µA @ 60 V
Capacitance @ Vr, F 350pF @ 10V, 1MHz
Mounting Surface Mount
Case / Package TO-277, 3-PowerDFN
Supplier Device Package CFP15
Operating Temperature - Junction 175°C (Max)
Base Product Number PMEG060
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1727-2282-2,1727-2282-1,568-12568-6-ND,568-12568-6,1727-2282-6,568-12568-1-ND,568-12568-2-ND,568-12568-2,934067907146,568-12568-1
Standard Package 1,500
Win Source Part Number 1324977-PMEG060V100EPDZ
Ultra Librarian 3D Model Ultra Librarian PMEG060V100EPDZ CAD Model

Description

The BUK9Y15-100E,115 MOSFET from Nexperia USA Inc. is an N-channel transistor with a drain to source voltage (Vdss) of 100V and a continuous drain current (Id) of 69A @ 25°C.

  • Maximum On-Resistance (Rds On): 14.7mOhm @ 20A and 10V gate-source voltage (Vgs)
  • Package: LFPAK56, Power-SO8
  • Maximum Power Dissipation: 195W (Tc)
  • Gate Charge (Qg): 45.8 nC @ 5 Vgs
  • Input Capacitance (Ciss): 6139 pF @ 25 Vds
  • Maximum Gate-Source Voltage (Vgs): ±10V
  • Operating Temperature Range: -55°C to 175°C (TJ)
  • Applications: The BUK9Y15-100E,115 MOSFET is suitable for use in various applications, including power management and DC-DC converters.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,690 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess