EN
  • EN
  • DE

FUJITSU S26361-D3260-V312 - Intel Xeon Phi 3120P Coprocessor 3120P

Part No FUJITSU S26361-D3260-V312 - Intel Xeon Phi 3120P Coprocessor 3120P
Manufacturer Fujitsu Electronics America, Inc.
Catalog CPU
Description FUJITSU S26361-D3260-V312 - Intel Xeon Phi 3120P Coprocessor 3120P
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1401937-FUJITSU S26361-D3260-V312 - Intel Xeon Phi 3120P Coprocessor 3120P
Manufacturer Fujitsu Electronics America, Inc.
Ultra Librarian 3D Model Ultra Librarian FUJITSU S26361-D3260-V312 - Intel Xeon Phi 3120P Coprocessor 3120P CAD Model

Description

The FUJITSU S26361-D3260-V312 is built around the Intel Xeon Phi 3120P Coprocessor, a specialized computing unit designed to accelerate parallel applications. The Intel Xeon Phi series is known for its ability to handle highly parallel computational tasks efficiently, making it an excellent solution for scientific research, engineering simulations, and financial analytics. The 3120P model operates with 57 cores and supports 4-way Hyper-Threading, which results in 228 threads, offering incredible parallel processing capabilities. With a base clock speed of 1.1 GHz, it delivers balanced performance for workloads that benefit from high thread counts. This coprocessor is built on Intel’s innovative Many Integrated Core (MIC) architecture, combining many Intel processor cores onto a single chip, optimizing both performance and power efficiency. It features 6GB of GDDR5 memory, providing high bandwidth necessary for handling large datasets and complex calculations. The Intel Xeon Phi 3120P supports PCIe 2.0 x16 interface for quick and easy integration into existing systems, enhancing their computational power without a complete overhaul. Its application in fields that require intensive parallel processing capabilities, such as bioinformatics, 3D rendering, and cryptographic analysis, demonstrate its versatility and power. The FUJITSU S26361-D3260-V312, with the Intel Xeon Phi 3120P at its core, represents a significant step forward in accelerating computing applications that are essential for scientific and technical progress.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2430LV2 2.40GHz 6C 15M 60W 2.4GHz/1600MHz/15MB
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3206R 8C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2667v3 3.20GHz 8C 20M 135W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess