EN
  • EN
  • DE

LENOVO 00WF663 - Lenovo ThinkSystem - 2.5"/SFF Filler Gen4

Part No LENOVO 00WF663 - Lenovo ThinkSystem - 2.5"/SFF Filler Gen4
Manufacturer Lenovo
Catalog Spare Parts
Description Lenovo ThinkSystem - 2.5"/SFF Filler Gen4
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Spare Parts
Win Source Part Number 1433009-LENOVO 00WF663 - Lenovo ThinkSystem - 2.5"/SFF Filler Gen4
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00WF663 - Lenovo ThinkSystem - 2.5"/SFF Filler Gen4 CAD Model

Description

The LENOVO 00WF663 is an essential component designed for Lenovo ThinkSystem servers, specifically catering to the 2.5-inch Small Form Factor (SFF) drive bays. This Gen4 filler is instrumental in optimizing server operation by maintaining appropriate airflow across the system, thereby enhancing thermal management. In the high-density configurations typical of modern data centers, effective cooling is paramount to prevent overheating and ensure reliable server performance. By filling empty drive bays, the 00WF663 prevents the bypass of cooling air, directing it instead over the components that require cooling. Aside from its functional benefits, this filler also contributes to a cleaner, more organized server appearance and helps keep dust and particulates out of the system. It is an indispensable tool for system administrators and IT professionals looking to preserve the integrity and longevity of their Lenovo ThinkSystem servers.

You May Also Be Interested in

HP
HP Interconnect Blank for C7000 Blade Enclosure
Need more? Email Us
HP
Low Profile Bracket for P9D93A
Need more? Email Us
HP
HP 1GB Cache Module for G5-G7 servers
Need more? Email Us
HP
HP Storageworks M5314B E.M.U. Module
Need more? Email Us
HP
HP Ear Kit for MSA 2050
Need more? Email Us
HP
HP SAS Controller Board for D2600/D2700 Enclosure
Need more? Email Us
HP
HP Drive Blank for G4 Servers/MSA
Need more? Email Us
HP
HP 3LFF Rear Drive Cage + Backplane for DL380 G9
Need more? Email Us
HP
Hewlett Packard Enterprise BLc7000 Onboard Administrator Option. Weight: 1.81 kgHP Onboard Administrator for BladeSystem delivers unmatched Blade enclosure power and remote management capability, now with KVM capability.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess