EN
  • EN
  • DE

NXB0108PW-Q100J

Part No NXB0108PW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 20TSSOP / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 110Mbps 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State
Data Rate 110Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number NXB0108
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338286-NXB0108PW-Q100J
Ultra Librarian 3D Model Ultra Librarian NXB0108PW-Q100J CAD Model

Description

The NXB0108PW-Q100J is a voltage level translator with eight channels per circuit.

  • Channels: Eight per circuit
  • Applications: Automotive and Industrial
  • Standard: AEC-Q100
  • VCCA Voltage Range: 1.2 V to 3.6 V
  • VCCB Voltage Range: 1.65 V to 5.5 V
  • Output Type: Tri-State
  • Data Rate: 110 Mbps
  • Mounting Type: Surface Mount
  • Package: 20-TSSOP
  • Standard Package: 2,500 units per reel
  • Supplier: Nexperia USA Inc.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.5612
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 12UQFN / Voltage Level Translator Bidirectional 4 Circuit 1 Channel 140Mbps 12-UQFN (1.7x2)
Lowest to $0.9805
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8278 $54.8340
70+ $1.4998 $104.9860
105+ $1.4529 $152.5545
145+ $1.4060 $203.8700
185+ $1.3592 $251.4520
250+ $1.2186 $304.6500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess