EN
  • EN
  • DE

IP4303CX4/P,135

Part No IP4303CX4/P,135
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 4CSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Bidirectional Channels 2
Minimum Breakdown Voltage 15V
Mounting SMD (SMT)
Case / Package 4-WLCSP (0.76x0.76)
Win Source Part Number 1045684-IP4303CX4/P,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4303CX4/P,135 CAD Model

Description

The Nexperia USA Inc. IP4303CX4/P,135 is a bidirectional circuit protection electronic component.

  • Channels: Two
  • Mounting: Surface Mount Technology (SMT)
  • Status: Obsolete (EOL)
  • Case/Package: 4-WLCSP (0.76x0.76)
  • STAND-OFF Voltage (Vwm): Not Specified
  • Minimum Breakdown Voltage: 15V
  • Maximum Clamping Voltage: Not Specified
  • Peak Pulse Current(Ippm): Not Specified
  • Power Dissipation - Pd: Not Specified
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.7155
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess