EN
  • EN
  • DE

BZA408B,115

Part No BZA408B,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V (Max)
Power Dissipation - Pd 20W
Applications General Purpose
Capacitance @ Frequency 75pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 1025687-BZA408B,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZA408B,115 CAD Model

Description

The Nexperia USA Inc. BZA408B,115 is a bidirectional zener diode with four channels.

  • Type: Bidirectional Zener Diode
  • Channels: Four
  • Application: General Purpose
  • Mounting Type: Surface Mount (SMD)
  • Capacitance @ Frequency: 75pF @ 1MHz
  • Stand-off Voltage (Vwm): 5V
  • Peak Pulse Current (Ippm): Not Specified
  • Power Dissipation (Pd): 20W
  • Category: Circuit Protection
  • Status: Active
  • Temperature Range - Operating: -65°C to 150°C (TJ)
  • Package Case: 6-TSOP
  • Packaging: Reel-TR
  • Alternative Parts (Cross-Reference): BZA408B, BZA408B,125 and BZA408B,115
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4981 $52.3005
245+ $0.4087 $100.1315
380+ $0.3960 $150.4800
525+ $0.3832 $201.1800
675+ $0.3704 $250.0200
905+ $0.3321 $300.5505
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess