EN
  • EN
  • DE

67-22/R6SG6SC-B11/2T

Part No 67-22/R6SG6SC-B11/2T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description LED Bi-Color Red/Yellow Green 632nm/575nm Chip LED 4-Pin PLCC T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8541402000
Win Source Part Number 1039787-67-22/R6SG6SC-B11/2T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67-22/R6SG6SC-B11/2T CAD Model

Description

The 67-22/R6SG6SC-B11/2T is a surface mount LED manufactured by Everlight Electronics Co Ltd. It belongs to the 67-22 series and is designed for applications requiring efficient and reliable light emission. Based on the part number structure, this LED likely emits a specific color or combination of colors, suitable for visual indication or backlighting purposes.

Applications

  • Status indicators in electronic devices
  • Backlighting for switches and buttons
  • Consumer electronics (e.g., remote controls, toys)
  • Industrial equipment (e.g., control panels, machinery)
  • Automotive applications (e.g., dashboard indicators)

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly and compact designs.
  • High luminous intensity: Provides bright and clear indication.
  • Low power consumption: Energy-efficient operation, suitable for battery-powered devices.
  • Long lifespan: Offers extended operational life, reducing maintenance requirements.
  • Multiple color options: Available in various colors to suit different applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Reduced manufacturing costs: SMT package enables efficient automated assembly.
  • Enhanced product aesthetics: Provides a clean and modern appearance.
  • Improved energy efficiency: Low power consumption reduces operating costs and extends battery life.
  • Increased product reliability: Long lifespan minimizes downtime and replacement costs.
  • Versatile design options: Multiple color choices allow for customized product designs.

Additional Details

The R6SG6SC portion of the part number likely specifies the color and intensity characteristics of the LED. The datasheet provides detailed information about the forward voltage, current requirements, and viewing angle. The B11 likely refers to a specific binning or performance category. Proper soldering techniques and thermal management are crucial for ensuring optimal performance and longevity. The datasheet must be consulted for the specific parameter values of the LED.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess