EN
  • EN
  • DE
  • IT

BUK4D16-20H

Part No BUK4D16-20H
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description SMALL SIGNAL MOSFETS FOR AUTOMOT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 8.5A (Ta), 26A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 8V
Rds On (Max) @ Id, Vgs 14mOhm @ 9A, 8V
Vgs(th) (Max) @ Id 1.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 15 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 931 pF @ 10 V
Power Dissipation (Max) 2W (Ta), 19W (Tc)
Operating Temperature -55°C ~ 175°C (TJ)
Grade Automotive
Qualification AEC-Q101
Mounting Type Surface Mount
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian BUK4D16-20H CAD Model

You May Also Be Interested in

Diodes Incorporated
BSS FAMILY SOT323 T&R 3K
Lowest to $0.3493
Nexperia USA Inc.
MOSFET N-CH 55V 5.5A SOT223
Lowest to $1.4553
Nexperia USA Inc.
MOSFET P-CH 20V 2.6A TO236AB
Lowest to $7.2762
Nexperia USA Inc.
BSH103BK - 30 V, N-CHANNEL TRENC
Lowest to $0.3493
MICROSS/On Semiconductor
MOSFET N-CH 150V 130A TO220-3
Lowest to $1.5426
Nexperia USA Inc.
SMALL SIGNAL MOSFETS FOR AUTOMOT
Lowest to $14.5523
Diodes Incorporated
MOSFET N-CH 20V 1A X2-DFN1006-3
Lowest to $1.0187
Cree/Wolfspeed
SIC, MOSFET, 21M, 1200V, TO-247-
Lowest to $61.1195
Diodes Incorporated
MOSFET P-CH 40V 50A PWRDI5060-8
Lowest to $0.8732

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess