EN
  • EN
  • DE
  • IT

BSH103BKR

Part No BSH103BKR
Manufacturer Nexperia USA Inc.
Catalog Transistors – FETs, MOSFETs – Single
Description BSH103BK - 30 V, N-CHANNEL TRENC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 1A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Max) @ Id, Vgs 270mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id 1.25V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 1.2 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 79.3 pF @ 15 V
Power Dissipation (Max) 330mW (Ta), 2.1W (Tc)
Operating Temperature -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TO-236AB
Package / Case TO-236-3, SC-59, SOT-23-3
Ultra Librarian 3D Model Ultra Librarian BSH103BKR CAD Model

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 40V 70A 8TDSON-34
Lowest to $1.0187
Infineon Technologies
MOSFET_(20V 40V)
Lowest to $18.9180
Diodes Incorporated
MOSFET N-CH 20V 1A X2-DFN1006-3
Lowest to $1.0187
Littelfuse Inc.
MOSFET N-CH 1000V 3A TO263HV
Lowest to $14.5523
Infineon Technologies
MOSFET N-CH 55V 17A TO252AA
Lowest to $11.0598
Nexperia USA Inc.
SMALL SIGNAL MOSFETS FOR AUTOMOT
Lowest to $14.5523
MICROSS/On Semiconductor
MOSFET N-CH 150V 130A TO220-3
Lowest to $1.5426
Siliconix
MOSFET P-CH 100V 5.6A DPAK
Lowest to $10.1866
Nexperia USA Inc.
MOSFET N-CH 55V 5.5A SOT223
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3493 $50.6485
350+ $0.2866 $100.3100
545+ $0.2777 $151.3465
745+ $0.2687 $200.1815
965+ $0.2598 $250.7070
1,290+ $0.2329 $300.4410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,255 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess