EN
  • EN
  • DE

BUK4D110-20PX

Part No BUK4D110-20PX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL MOSFET FOR AUTOMOTI / P-Channel 20 V 3.4A (Ta), 6.7A (Tc) 2W (Ta), 7.5W (Tc) Surface Mount DFN2020MD-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, TrenchMOS™
Package Tape & Reel (TR)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 20 V
Current - Continuous Drain (Id) @ 25°C 3.4A (Ta), 6.7A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 2.5V, 8V
Rds On (Max) @ Id, Vgs 96mOhm @ 3.4A, 8V
Vgs(th) (Max) @ Id 1.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 5 nC @ 4.5 V
Vgs (Max) ±12V
Input Capacitance (Ciss) (Max) @ Vds 365 pF @ 10 V
Power Dissipation (Max) 2W (Ta), 7.5W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DFN2020MD-6
Package / Case 6-UDFN Exposed Pad
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1727-BUK4D110-20PXDKR,1727-BUK4D110-20PXCT,934661724115,1727-BUK4D110-20PXTR
Standard Package 3,000
Win Source Part Number 1150484-BUK4D110-20PX
Ultra Librarian 3D Model Ultra Librarian BUK4D110-20PX CAD Model

Description

This P-channel MOSFET from Nexperia USA Inc. is designed for use in automotive applications and is part of the TrenchMOS™ series.

  • Drain to Source Voltage: 20 V
  • Continuous Drain Current: 3.4A (Ta), 6.7A (Tc)
  • Maximum On-Resistance: 96mOhm @ 3.4A and 8V
  • Gate Charge: 5 nC @ 4.5 V
  • Input Capacitance: 365 pF @ 10 Vds
  • Maximum Gate-Source Voltage: ±12V
  • Operating Temperature: -55°C to 175°C
  • Package: 6-UDFN Exposed Pad
  • Packaging: Tape and reel

You May Also Be Interested in

Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9044 $51.6176
10+ $10.5883 $105.8830
15+ $10.2574 $153.8610
21+ $9.9265 $208.4565
27+ $9.5956 $259.0812
35+ $8.6030 $301.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess