EN
  • EN
  • DE

BSS123,215

Part No BSS123,215
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description MOSFETs 60 V, N-channel Trench MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Technology Si
Mounting Style SMD/SMT
Package / Case SOT-23-3
Transistor Polarity N-Channel
Number of Channels 1 Channel
Vds - Drain-Source Breakdown Voltage 100 V
Id - Continuous Drain Current 150 mA
Rds On - Drain-Source Resistance 6 Ohms
Vgs - Gate-Source Voltage - 20 V, + 20 V
Vgs th - Gate-Source Threshold Voltage 1 V
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 150 C
Pd - Power Dissipation 250 mW
Channel Mode Enhancement
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Brand Nexperia
Product Type MOSFETs
Standard Pack Qty 3000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BSS123,215 CAD Model

Description

The BSS123,215 from NXP Semiconductors is a versatile and high-performance N-channel enhancement mode Field-Effect Transistor (FET) designed for use in a wide array of electronic applications. This small-signal MOSFET is a critical component in modern electronics, renowned for its efficiency and reliability.

Key Features

  • High-Speed Switching: The BSS123,215 offers rapid switching speeds, making it suitable for high-frequency applications.
  • Low On-Resistance: With a low RDS(on), this MOSFET ensures minimal power loss and heat generation during operation.
  • Low Threshold Voltage: The low gate threshold voltage allows for the device to be easily driven by logic-level voltages, facilitating its use in digital circuits.
  • Surface-Mount Package: The SOT-23 package allows for a compact footprint on PCBs, making it ideal for space-constrained applications.

Applications

The BSS123,215 is suitable for a multitude of applications, including but not limited to:

  • Load/Power Management
  • DC/DC Converters
  • Motor Control Circuits
  • Power Amplification
  • Switch Mode Power Supplies (SMPS)

Specifications

Parameter Value
Drain-Source Voltage (VDSS) 100V
Continuous Drain Current (ID) 170mA
Power Dissipation (PD) 360mW
Operating Temperature Range -55°C to +150°C

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BSS123,215 MOSFET is no exception, undergoing rigorous testing to ensure its performance under various conditions. With its robust design, it is built to meet the demands of both commercial and industrial applications.

Whether you are designing power management systems, or looking to enhance the efficiency of your electronic designs, the BSS123,215 from NXP Semiconductors is an excellent choice that combines performance with durability.

You May Also Be Interested in

Vishay
MOSFETs P Ch -100Vds 20Vgs
Lowest to $4.5883
Rohm Semiconductor
Bipolar Transistors - BJT NPN 32V 1A
Lowest to $0.1065
NXP / Nexperia
JFETs JFET N-CH 25V 6MA
Lowest to $11.2613
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $1.0042
NXP / Nexperia
RF Bipolar Transistors Single NPN 15V 25mA 300mW 25 2.8GHz
Need more? Email Us
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT NPN 230V 1A
Lowest to $1.1642
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT Radio-Freq Bipolar NPN 20mA 100mW 30V
Lowest to $0.0848
Panjit
MOSFETs 20V N-Channel Enhancement Mode MOSFET
Need more? Email Us
NXP / Nexperia
RF Bipolar Transistors PNP 35MA 15V 4GHZ
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1,925+ $0.0260 $50.0500
4,120+ $0.0243 $100.1160
6,385+ $0.0235 $150.0475
9,135+ $0.0219 $200.0565
11,850+ $0.0211 $250.0350
14,855+ $0.0202 $300.0710
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,010 pieces
MOQ: 1925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess