EN
  • EN
  • DE

BAW101/DG/B2,215

Part No BAW101/DG/B2,215
Manufacturer Nexperia USA Inc.
Catalog Custom Parts (B - D)
Description Diode Switching 600V 0.25A 4-Pin SOT-143B T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1143827-BAW101/DG/B2,215
Categories Custom Parts
Manufacturer Nexperia USA Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAW101/DG/B2,215 CAD Model

Description

The BAW101/DG/B2,215 is a high-speed switching diode manufactured by Nexperia. It's designed for various general-purpose switching applications where fast switching speeds and low forward voltage are crucial.

Applications

  • High-speed switching circuits: Used in circuits requiring rapid switching, such as inverters and converters.
  • General rectification: Can be employed in rectifier circuits for converting AC to DC voltage.
  • Clamping circuits: Protects sensitive electronic components by clamping voltage spikes.
  • Signal modulation and demodulation: Used in circuits that modulate or demodulate signals.
  • Reverse polarity protection: Protects circuits from damage caused by incorrect power supply polarity.

Features

  • Fast Switching Speed: Designed for applications requiring very fast switching.
  • Low Forward Voltage: Minimizes power loss and voltage drop across the diode.
  • High Reverse Voltage: Can withstand high reverse voltages without breakdown.
  • Small Plastic Package: Surface-mount package designed for compact designs.
  • High Reliability: Manufactured to high-quality standards for reliable operation.

Benefits

  • Improved Circuit Performance: Fast switching speed enhances the overall performance of the circuit.
  • Reduced Power Consumption: Low forward voltage minimizes power loss, leading to more efficient designs.
  • Enhanced Circuit Protection: High reverse voltage provides robust protection against voltage spikes.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Increased Reliability: High-quality construction ensures long-term reliability in demanding environments.

Additional Details

The BAW101/DG/B2,215 is typically supplied in a SOD323 (Surface Mount Device) plastic package. Key specifications include a maximum repetitive peak reverse voltage (VRRM) of 100V, a maximum forward current (IF) of 150mA, and a reverse recovery time (trr) of 4ns. Operating temperature ranges from -65°C to +150°C. It's RoHS compliant, meaning it is free from hazardous substances.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z= 120 Ohm Rdc=0.2R Imax=0.8A, 4k/reel, RoHS, Fenghua
Lowest to $0.0035
C&K Components
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
TDK Corporation
Lowest to $0.5994
ACX
Lowest to $0.1640

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess