EN
  • EN
  • DE

BAS16W,115

Part No BAS16W,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 175MA SOT323 / Diode Standard 100 V 175mA (DC) Surface Mount SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q101, BAS16
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 175mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 500 nA @ 80 V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Operating Temperature - Junction -65°C ~ 150°C
Base Product Number BAS16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names 568-1597-6,2156-BAS16W,115-NEX,NEXNXPBAS16W,115,934022380115,NEXNEXBAS16W,115,568-1597-1-ND,1727-2888-1,1727-2888-2,568-1597-6-ND,BAS16W T/R,2156-BAS16W,115,568-1597-2-ND,1727-2888-6,568-1597-2,568-1597-1
Standard Package 3,000
Win Source Part Number 1048184-BAS16W,115
Ultra Librarian 3D Model Ultra Librarian BAS16W,115 CAD Model

Description

The Nexperia BAS16W,115 is a small signal diode with a standard type.

  • Voltage - DC Reverse (Vr) (Max): 100 V
  • Current - Average Rectified (Io): 175mA (DC)
  • Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 150 mA
  • Reverse Recovery Time (trr): 4 ns
  • Package: SC-70, SOT-323
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0386 $50.1800
3,155+ $0.0317 $100.0135
4,890+ $0.0307 $150.1230
6,735+ $0.0297 $200.0295
8,715+ $0.0287 $250.1205
11,675+ $0.0257 $300.0475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 226,740 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess