EN
  • EN
  • DE

SN74ABT7819-20PH

Part No SN74ABT7819-20PH
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 512X18X2 80-QFP / Synchronous FIFO 18K (512 x 18 x 2) Bi-Directional 50MHz 12ns 80-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ABT
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Size 18K (512 x 18 x 2)
Function Synchronous
Data Rate 50MHz
Access Time 12ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 95mA
Bus Directional Bi-Directional
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 80-BQFP
Supplier Device Package 80-QFP (14x20)
Base Product Number 74ABT7819
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934492-SN74ABT7819-20PH
Ultra Librarian 3D Model Ultra Librarian SN74ABT7819-20PH CAD Model

Description

Product Overview: SN74ABT7819-20PH

The SN74ABT7819-20PH is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of TI's Advanced BiCMOS Technology (ABT) series, designed to meet the demands of high-speed data processing and communication systems.

Key Features

  • High-Speed Performance: With a 20ns access time, the SN74ABT7819-20PH is optimized for rapid data access, making it suitable for high-speed computing applications.
  • Wide Bus Interface: The device features a 18-bit wide bus interface, which enables it to handle wide data paths and contributes to system throughput.
  • Low Power Consumption: It operates with a low-power dissipation, which is crucial for maintaining energy efficiency in complex electronic systems.
  • Advanced Technology: Utilizing BiCMOS technology, the SN74ABT7819-20PH combines the high speed of bipolar transistors with the low power consumption of CMOS technology.
  • Package Type: This product is offered in a 64-pin plastic leaded chip carrier (PLCC) package, ensuring robustness and ease of integration into various types of circuit boards.

Applications

The SN74ABT7819-20PH is ideal for use in a wide range of applications, including:

  • High-speed data acquisition systems
  • Telecommunications infrastructure
  • Networking equipment
  • Server memory modules
  • Industrial control systems

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN74ABT7819-20PH is backed by TI's rigorous testing and validation processes, ensuring reliability and performance. Additionally, customers can access comprehensive technical support and documentation, including datasheets, reference designs, and application notes, to facilitate the integration of this IC into their projects.

Conclusion

The SN74ABT7819-20PH from Texas Instruments represents a blend of speed, efficiency, and technological advancement, making it an excellent choice for designers who require a high-performance memory interface solution. Its wide bus interface and low power consumption, combined with the support and quality assurance from TI, provide an unmatched value proposition for a multitude of high-speed digital applications.

You May Also Be Interested in

Renesas Electronics America
IC FIFO ASYNC/SYNC 1MX9 240BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
3.3V SUPERSYNC II 36BIT FIFO / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 1MX18 5NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 512K x 36 240-Pin BGA Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
Cypress Semiconductor Corp
IC FIFO SYNC 2MX36 10NS 209FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $255.7753 $255.7753
2+ $229.3158 $458.6316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess