EN
  • EN
  • DE

ISO7760QDWQ1

Part No ISO7760QDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 6CH 16SOIC / General Purpose Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 6/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7760
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352693-ISO7760QDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7760QDWQ1 CAD Model

Description

Product Overview: ISO7760QDWQ1 from Texas Instruments

The ISO7760QDWQ1 is a high-performance, six-channel digital isolator from Texas Instruments, specifically designed to cater to the demanding requirements of the automotive and industrial sectors. This robust component provides signal isolation for system safety and signal integrity, ensuring that electronic systems operate reliably even in harsh environments.

Key Features

  • High Isolation Voltage: With a capability to withstand isolation voltages of up to 3000 VRMS, the ISO7760QDWQ1 ensures that different circuit parts are safely and effectively isolated.
  • Robust Electromagnetic Compatibility (EMC): Designed for excellent noise immunity, the device complies with stringent EMC standards, reducing the risk of data corruption due to electromagnetic interference.
  • Wide Temperature Range: Operating reliably over a broad temperature range from -40°C to +125°C, this isolator is suitable for various automotive and industrial applications.
  • Low Power Consumption: Energy efficiency is a key advantage of the ISO7760QDWQ1, contributing to lower overall system power requirements.
  • High-Speed Data Transfer: The device supports data rates up to 100 Mbps, making it ideal for high-speed communication without compromising signal integrity.

Applications

The ISO7760QDWQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive systems such as Battery Management Systems (BMS), Advanced Driver-Assistance Systems (ADAS), and infotainment.
  • Industrial automation, including Programmable Logic Controllers (PLCs) and motor control systems.
  • Medical equipment requiring stringent isolation for patient safety.
  • Renewable energy systems, such as solar inverters and wind turbine controllers.

Package and Quality

The ISO7760QDWQ1 comes in a compact SOIC-16 wide-body package, making it suitable for space-constrained applications while still offering enough clearance and creepage required for reliable isolation. It also meets the AEC-Q100 Grade 1 automotive qualification standards, ensuring high reliability and performance consistency in automotive applications.

With its combination of high isolation, low power, high-speed data transfer, and robust EMC performance, the ISO7760QDWQ1 from Texas Instruments stands out as a critical component for ensuring the safety and efficiency of complex electronic systems.

You May Also Be Interested in

NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0918 $54.8262
21+ $4.9984 $104.9664
31+ $4.8422 $150.1082
43+ $4.6860 $201.4980
56+ $4.5298 $253.6688
74+ $4.0612 $300.5288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,851 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess