EN
  • EN
  • DE

74VHC14PW

Part No 74VHC14PW
Manufacturer Nexperia USA Inc.
Catalog Miscellaneous
Description Hex inverting Schmitt trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815985-74VHC14PW
Ultra Librarian 3D Model Ultra Librarian 74VHC14PW CAD Model

Description

The 74VHC14PW is a hex inverter IC manufactured by Nexperia USA Inc.. It is designed to be used in a variety of applications.

  • Supply Voltage: 2V to 5.5V
  • Propagation Delay: 9ns
  • Maximum Output Current: 8mA
  • Category: Uncategorized
  • Supply and Demand Status: Limited

You May Also Be Interested in

Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8858 $53.1480
140+ $0.7269 $101.7660
215+ $0.7041 $151.3815
295+ $0.6814 $201.0130
380+ $0.6587 $250.3060
510+ $0.5906 $301.2060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess