EN
  • EN
  • DE

74LV165PW,118

Part No 74LV165PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 1 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 1009051-74LV165PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LV165PW,118 CAD Model

Description

The Nexperia USA Inc. 74LV165PW,118 is a shift register IC with complementary output type.

  • Function: Shift Register
  • Output Type: Complementary
  • Element Count: 1
  • Bits Per Element: 8
  • Purpose: Parallel or Serial to Serial
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage Range: 1 V to 5.5 V
  • Package: 16-TSSOP
  • Popularity: Medium

You May Also Be Interested in

Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1814 $50.7920
675+ $0.1489 $100.5075
1,045+ $0.1442 $150.6890
1,435+ $0.1396 $200.3260
1,855+ $0.1349 $250.2395
2,480+ $0.1210 $300.0800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,679 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess