EN
  • EN
  • DE
  • IT

74LV165APW,118

Part No 74LV165APW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC 8BIT SHIFT REGISTER 16TSSOP  /  Shift Shift Register 1 Element 8 Bit 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Nexperia USA Inc.
Series 74LV
Package Tape & Reel
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 568-11829-1-ND,568-11829-6-ND,568-11829-6,74LV165APW,118-ND,1727-2063-6,568-11829-1,2156-74LV165APW,118-NEX,74LV165APW-T-ND,1727-2063-1,568-12196-1-ND,1727-2063-2,935273177118,74LV165APW-T,568-12196-2-ND,568-11819-2-ND,568-12196-6-ND
Standard Package 2,500
Win Source Part Number 1129635-74LV165APW,118
Ultra Librarian 3D Model Ultra Librarian 74LV165APW,118 CAD Model

Description

The 74LV165APW,118 is a shift register that belongs to the Integrated Circuits (ICs) category.

  • Series: 74LV
  • Function: Parallel or serial to serial
  • Manufacturer: Nexperia USA Inc.
  • Package: Tape and reel package of 2500
  • Logic Type: Shift register
  • Output Type: Complementary
  • Bits per Element: 8
  • Element: 1
  • Voltage Supply: 2V to 5.5V
  • Package/Case: 16-TSSOP (0.173", 4.40mm Width)
  • Supplier Device Package: 16-TSSOP
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Need more? Email Us
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704
ON Semiconductor
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.2780
ON Semiconductor
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5283
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Lowest to $0.7171

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1483 $50.4220
825+ $0.1217 $100.4025
1,275+ $0.1179 $150.3225
1,755+ $0.1141 $200.2455
2,270+ $0.1103 $250.3810
3,035+ $0.0989 $300.1615
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,220 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess