EN
  • EN
  • DE

74HCT74D-Q100,118

Part No 74HCT74D-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE DOUBLE 1-BIT 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 59 MHz
Max Propagation Delay @ V, Max CL 44ns @ 4.5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package 14-SO
Case / Package 14-SOIC (0.154\
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1499723-74HCT74D-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HCT74D-Q100,118 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess