Product Overview: CD4076BM from Texas Instruments
The CD4076BM is a high-quality integrated circuit produced by the renowned manufacturer, Texas Instruments. This device is a CMOS Quadruple D-Type Flip-Flop with a clear function, designed for use in a wide range of digital applications. The CD4076BM is part of Texas Instruments' 4000 series CMOS logic integrated circuits, known for their reliability and versatility.
The CD4076BM features four flip-flops with individual D inputs and Q outputs. Each flip-flop is positive-edge triggered, meaning that the logic state at the D input is transferred to the Q output on the rising edge of the clock pulse. This makes the CD4076BM ideal for applications that require data storage, data transfer, or synchronization processes.
Key Specifications
- Voltage Range: The device operates on a wide voltage range from 3V to 18V, making it suitable for various power environments.
- Current Consumption: It boasts low power consumption, which is a hallmark of CMOS technology, ensuring energy efficiency in your designs.
- Speed: The CD4076BM provides a balanced trade-off between power consumption and speed, delivering reliable performance for most standard applications.
- Temperature Range: This component is designed to operate over a broad temperature range, accommodating various operating conditions.
- Package: It is available in a standard 16-pin SOIC package, which is suitable for surface mount technology (SMT).
Applications
The CD4076BM is versatile and can be used in a variety of digital circuits. Common applications include:
- Data storage systems
- Shift registers
- Data transfer controls
- Counter circuits
As a product of Texas Instruments, the CD4076BM benefits from the company's commitment to high-quality manufacturing and long-term reliability. Whether you're designing consumer electronics, automotive systems, or industrial controls, the CD4076BM provides the performance and durability needed for your digital logic solutions.
For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments website or contact their customer support for further assistance.