EN
  • EN
  • DE

74HC595D-Q100,118

Part No 74HC595D-Q100,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features Shift Shift Register Element Bit 16-SO
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name 74HC595
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10092-6, 568-10092-2, 568-10092-6-ND, 74HC595DQ100118, 568-10092-1, 74HC595D-Q100,118-ND, 935298874118, 1727-1011-6, 1727-1011-1, 568-10092-2-ND, 1727-1011-2, 568-10092-1-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 857884-74HC595D-Q100,118
Ultra Librarian 3D Model Ultra Librarian 74HC595D-Q100,118 CAD Model

Description

The Nexperia 74HC595D-Q100,118 is an integrated circuit (IC) part of the 74HC series.

  • Type: shift register element bit
  • Package: 16-SO
  • Packaging: reel
  • Automotive Applications: Yes
  • Operating Temperature: -40°C to 125°C
  • Supply and Demand: limited
  • Quantity per Package: 2500
  • MSL Level: 1 (unlimited)
  • Production Lead Time: 26 weeks
  • REACH: REACH unaffected
  • HTSUS code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3083 $50.8695
400+ $0.2530 $101.2000
615+ $0.2451 $150.7365
845+ $0.2372 $200.4340
1,095+ $0.2293 $251.0835
1,460+ $0.2055 $300.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess