EN
  • EN
  • DE

74HC4051PW-Q100,11

Part No 74HC4051PW-Q100,11
Manufacturer Nexperia USA Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8CH ANLG 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 26 Weeks
Features 1 Circuit IC Switch
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q100
Package Reel - TR
Family Name 74HC4051
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10114-6-ND, 74HC4051PWQ10011, 568-10114-2, 74HC4051PW-Q100,11-ND, 935298448118, 568-10114-1, 1727-1033-6, 568-10114-2-ND, 1727-1033-2, 568-10114-1-ND, 1727-1033-1, 568-10114-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850258-74HC4051PW-Q100,11
Ultra Librarian 3D Model Ultra Librarian 74HC4051PW-Q100,11 CAD Model

Description

The 74HC4051PW-Q100,11 is an automotive, AEC-Q100 series electronic component. 74HC4051PW-Q100,11 is manufactured by Nexperia USA Inc.

  • Series: AEC-Q100
  • Application: Automotive
  • Type: IC Switch
  • Package: Reel - TR
  • Family Name: 74HC4051
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium
  • Quantity per Package: 2500
  • Lead Time: 26 weeks (estimated production)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9504 $52.2720
115+ $0.8903 $102.3845
175+ $0.8602 $150.5350
250+ $0.8000 $200.0000
325+ $0.7700 $250.2500
410+ $0.7399 $303.3590
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250,410 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess