EN
  • EN
  • DE

74HC4017PW-Q100J

Part No 74HC4017PW-Q100J
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC JOHNSON DECADE CNTR 16TSSOP / Counter IC Counter, Decade 1 Element 10 Bit Positive, Negative 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74HC
Package Tape & Reel (TR)
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 83 MHz
Trigger Type Positive, Negative
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC4017
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935302478118
Standard Package 2,500
Win Source Part Number 1040343-74HC4017PW-Q100J
Ultra Librarian 3D Model Ultra Librarian 74HC4017PW-Q100J CAD Model

Description

The 74HC4017PW-Q100J from Nexperia USA Inc. is an automotive, AEC-Q100, 74HC series counter and decade logic IC.

  • Bits Per Element: 10
  • Elements: one
  • Trigger Type: positive and negative
  • Counting: counts up
  • Reset: asynchronous
  • Voltage Range: 2V to 6V
  • Count Rate: 83 MHz
  • Package: 16-TSSOP
  • Category: Integrated Circuits (ICs) and Logic - Counters, Dividers
  • Series: 74HC
  • Standard Package Size: 2,500

You May Also Be Interested in

National Semiconductor (TI)
BINARY COUNTER, 100K SERIES / Counter IC Element Bit
Need more? Email Us
LSI Computer Systems
IC BINARY COUNTER 32BIT 14TSSOP
Lowest to $5.9500
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Renesas Electronics America
Counter IC Element Bit
Need more? Email Us
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 14CDIP
Need more? Email Us
Texas Instruments
BINARY COUNTER, HC/UH SERIES, SY
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9702 $58.2120
150+ $0.7958 $119.3700
225+ $0.7715 $173.5875
310+ $0.7461 $231.2910
400+ $0.7219 $288.7600
540+ $0.6468 $349.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess