Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr LSI Computer Systems
Package Tube
Product Status Active
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 32
Reset Asynchronous/Synchronous
Timing Synchronous
Count Rate 40 MHz
Trigger Type Positive, Negative
Voltage - Supply 3 V ~ 5.5 V
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number LS7366
Standard Package 96 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845375-LS7366R-TS
Ultra Librarian 3D Model Ultra Librarian LS7366R-TS CAD Model

Description

The 845375-LS7366R-TS is a binary counter integrated circuit (IC) designed for logic applications from LSI Computer Systems.

  • Counter: 32-bit
  • Trigger Types: Positive and Negative
  • Counting Direction: Up or Down
  • Reset Function: Asynchronous or Synchronous
  • Count Rate: 40MHz
  • Voltage Supply Range: 3V to 5.5V
  • Mounting: Surface mountable
  • Package: 14-TSSOP
  • Standard Package: 96 pieces
  • Operating Temperature Range: -25°C to 85°C
  • Status: Active

You May Also Be Interested in

Texas Instruments
IC COUNTR/DIVIDER BIN OSC 16SO
Lowest to $0.7909
ECAD model for CD4060BNSR
Texas Instruments
IC COUNTR DECADE UP/DWN 4B 16SO
Lowest to $2.3970
ECAD model for CD74HC192NSR
Texas Instruments
IC 4BIT SYNC BIN COUNTER 16-SOIC
Lowest to $0.6562
ECAD model for CD74AC161M96
Texas Instruments
IC 7-STAGE RIPPLE COUNT 14-SOIC
Lowest to $0.8987
ECAD model for CD74HCT4024M
Texas Instruments
Counter Dual 4-Bit Binary UP 16-Pin PDIP Tube / IC DUAL BINARY UP COUNTER 16-DIP
Lowest to $0.1621
ECAD model for CD4520BE
Fairchild/ON Semiconductor
IC COUNTER BIN RIP 14ST 16-DIP
Need more? Email Us
ECAD model for CD4060BCN
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Need more? Email Us
ECAD model for SNJ54393J
Texas Instruments
IC DUAL DECADE RPL COUNTR 16SOIC
Lowest to $0.7170
ECAD model for CD74HC390M
NXP / Nexperia
Need more? Email Us
ECAD model for HEF4516BP,652

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0382 $56.2674
16+ $6.5955 $105.5280
24+ $6.3894 $153.3456
33+ $6.1833 $204.0489
42+ $5.9771 $251.0382
56+ $5.3588 $300.0928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,920 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention