EN
  • EN
  • DE

74HC373D,652

Part No 74HC373D,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC LATCH TRANSP OCT D 3ST 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74HC
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2 V ~ 6 V
Independent Circuits 1
Delay Time - Propagation 12ns
Current - Output High, Low 7.8mA, 7.8mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SO
Win Source Part Number 765425-74HC373D,652
Popularity Medium
Supply and Demand Status Limited
Family Name 74HC373
Introduction Date September 01, 1993
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 74HC373D,652 CAD Model

Description

The Nexperia 74HC373D,652 is a D-Type Transparent Latch with tri-state output.

  • Independent Circuits: 1
  • Operating Supply Voltage: 2 V to 6 V
  • Output High and Low Current: 7.8mA
  • Delay Time Propagation: 12ns
  • Package: 20-SOIC (0.295", 7.50mm Width)
  • Mounting: SMD
  • Series: 74HC

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4245 $50.9400
255+ $0.3972 $101.2860
395+ $0.3835 $151.4825
565+ $0.3561 $201.1965
735+ $0.3424 $251.6640
915+ $0.3287 $300.7605
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,550 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess