EN
  • EN
  • DE

74HC163N,652

Part No 74HC163N,652
Manufacturer Nexperia USA Inc.
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 4-BIT 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Synchronous
Timing Synchronous
Count Rate 55 MHz
Trigger Type Positive Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-DIP
Package Tube
Supply and Demand Status Normal
Win Source Part Number 1499524-74HC163N,652
Ultra Librarian 3D Model Ultra Librarian 74HC163N,652 CAD Model

Description

N

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74HCT4040DB - BINARY CO
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 16DIP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Need more? Email Us
Microchip Technology
IC DIVIDER BY 2 1-BIT 8MSOP
Lowest to $4.3657
Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess