EN
  • EN
  • DE

74AUP1G885DC,125

Part No 74AUP1G885DC,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC MF CFG 1-CIR 3-IN 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Case / Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1500588-74AUP1G885DC,125
Ultra Librarian 3D Model Ultra Librarian 74AUP1G885DC,125 CAD Model

Description

N

You May Also Be Interested in

Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess