EN
  • EN
  • DE

74AUP1G373GW-Q100H

Part No 74AUP1G373GW-Q100H
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC LATCH D-TYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Nexperia USA Inc.
Series Automotive, AEC-Q100, 74AUP
Package Tape & Reel
Product Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 0.8V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.5ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number 74AUP1G373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370946-74AUP1G373GW-Q100H
Ultra Librarian 3D Model Ultra Librarian 74AUP1G373GW-Q100H CAD Model

Description

The 1370946-74AUP1G373GW-Q100H is a latch IC from Nexperia USA Inc.

  • Series: 74AUP
  • Voltage Range: 0.8V to 3.6V
  • Output Type: Tri-state
  • Logic Type: D-type transparent latch
  • Current Output (High): 4mA
  • Current Output (Low): 4mA
  • Independent Circuits: 1
  • Propagation Delay Time: 2.5ns
  • Temperature Range: -40°C to 125°C
  • Package Type: 6-TSSOP, SC-88, SOT-363
  • Mounting Type: Surface Mounted
  • Product Status: Active
  • Applications: Memory systems and digital circuits

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
ON Semiconductor
D LATCH HIGH LEVEL TRIGGERED / Channel IC
Need more? Email Us
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4985 $52.3425
245+ $0.4090 $100.2050
380+ $0.3963 $150.5940
525+ $0.3835 $201.3375
675+ $0.3707 $250.2225
905+ $0.3324 $300.8220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess