SNJ54LVC373AFK - Texas Instruments Octal Transparent D-Type Latches
The SNJ54LVC373AFK is a high-performance, octal transparent D-type latch designed by Texas Instruments to provide stable and reliable latching capabilities for a wide array of electronic applications. This integrated circuit is part of the advanced LVC family, known for its low-voltage operation and compatibility with 5V systems, making it an ideal choice for mixed-voltage environments.
Key Features:
- Logic Type: Transparent D-type Latches with 3-state outputs.
- Package: Comes in a durable ceramic flat package (FK), ensuring robustness for various conditions.
- Number of Bits: 8 bits per latch, providing ample width for data storage and manipulation tasks.
- Supply Voltage: Operates at a wide range of supply voltages from 2.7V to 3.6V, compatible with low-voltage systems and ensuring low power consumption.
- Output Capability: Features 3-state outputs that can drive up to 24mA, offering strong signal driving ability.
- Performance: Fast propagation delays and output transition times, ensuring high-speed operation for critical applications.
- Interface Compatibility: 5V tolerant inputs allow for interfacing with 5V logic without the need for external level shifters.
Applications:
The SNJ54LVC373AFK is versatile and can be used in various applications, including:
- Data storage and retrieval systems
- Communication interfaces
- Microprocessor or microcontroller bus interfaces
- Portable electronics
- Industrial control systems
Quality and Reliability:
Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ54LVC373AFK is no exception. It is designed to meet or exceed the stringent requirements of the automotive and industrial markets, offering a high degree of performance and durability. With its robust ceramic package, this latch is capable of withstanding harsh environments and providing consistent performance over a wide temperature range.
For technical specifications, application notes, and detailed product information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.