EN
  • EN
  • DE

74AUP1G373GF,132

Part No 74AUP1G373GF,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC LATCH D-TYPE 6-XSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 0.8 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 2.5ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-XSON, SOT891 (1x1)
Win Source Part Number 1007791-74AUP1G373GF,132
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AUP1G373GF,132 CAD Model

Description

The Nexperia USA Inc. 74AUP1G373GF,132 is an active D-type transparent latch with tri-state output type and 1 independent circuit.

  • Supply Voltage Range: 0.8 V to 3.6 V
  • Operating Temperature Range: -40°C to 125°C
  • Packaging: reel - TR
  • Mounting: SMD (SMT)
  • Propagation Delay Time: 2.5ns

You May Also Be Interested in

Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess