The TAJA476M006RNJ is a surface-mount tantalum capacitor from AVX Corporation. It is designed for general-purpose applications requiring stable capacitance and low ESR (Equivalent Series Resistance) in a compact package.
Applications
- Decoupling in power supplies.
- Filtering in signal processing circuits.
- Bypass capacitors in digital circuits.
- Timing circuits.
- General-purpose capacitance in various electronic devices.
Features
- Surface mount package.
- 47 μF capacitance.
- 6.3 V voltage rating.
- Tantalum capacitor technology.
- Low ESR.
- Operating temperature range of -55°C to +125°C.
Benefits
- Stable capacitance over a wide temperature range.
- Low ESR reduces ripple voltage and improves circuit efficiency.
- Compact size allows for high-density circuit designs.
- Long operating life.
- Suitable for automated assembly.
Additional Details
The TAJA476M006RNJ is a tantalum capacitor with a capacitance of 47 μF and a voltage rating of 6.3 V. Tantalum capacitors are known for their stability, high volumetric efficiency, and low ESR. The low ESR of this capacitor makes it suitable for decoupling and filtering applications, where it can help to reduce ripple voltage and improve circuit efficiency. The capacitor is designed for surface mount assembly, which allows for automated placement and soldering. The capacitor is rated for an operating temperature range of -55°C to +125°C. The dimensions of the capacitor are specified by the EIA standard, and can be found in the manufacturer's datasheet. The part number TAJA476M006RNJ also indicates that it is part of AVX's TAJ series, and has a standard tolerance on the capacitance value. These capacitors are widely used in various electronic applications because of their reliable performance and small size.