EN
  • EN
  • DE

DELL 197JM - 2TB 7.2K 3.5 SAS 6G 197JM

Part No DELL 197JM - 2TB 7.2K 3.5 SAS 6G 197JM
Manufacturer Dell
Catalog Hard Drives
Description DELL 197JM. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your Dell™ System with 2 TB Hard Drive from Dell. It boasts a storage capacity of up to 2 TB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392814-DELL 197JM - 2TB 7.2K 3.5 SAS 6G 197JM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 197JM - 2TB 7.2K 3.5 SAS 6G 197JM CAD Model

Description

The DELL 197JM is a robust 2TB hard disk drive (HDD) designed for use in server and storage environments that demand high-capacity and reliable data storage solutions. Its 3.5-inch form factor allows for easy integration into existing storage infrastructure, while the 7,200 RPM spindle speed ensures timely access to stored data, balancing capacity, performance, and operational cost. The drive utilizes a 6Gb/s SAS interface, offering superior data transfer rates and reliability compared to SATA-based solutions, making it well-suited for enterprise-level applications that require fast and secure data access. The 197JM is engineered to support critical workloads with demanding availability and performance needs, including data warehousing, disk-based backup, and archival storage. Its integration into Dell's ecosystem of servers and storage solutions ensures compatibility and straightforward deployment, making it an essential component for businesses looking to expand their data storage capacity with confidence and ease.

You May Also Be Interested in

IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTA - 375GB 2.5In NVMe Flash Drive
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess