EN
  • EN
  • DE

74AUP1G3208GF,132

Part No 74AUP1G3208GF,132
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description NEXPERIA 74AUP1G3208GF - OR-AND / Configurable Circuit Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Nexperia USA Inc.
Series *
Package Bulk
Product Status Active
Base Product Number 74AUP1G3208
Standard Package 1,658 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1002692-74AUP1G3208GF,132
Ultra Librarian 3D Model Ultra Librarian 74AUP1G3208GF,132 CAD Model

Description

The 74AUP1G3208GF,132 is a multi-function, configurable logic gate and inverter integrated circuit (IC) from Nexperia USA Inc.

  • Series: 74AUP1G3208
  • Package: Bulk
  • Quantity: 1,658 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • Status: Active
  • MSL Level: 1
  • Operating Condition: Unlimited

You May Also Be Interested in

Microchip Technology
IC GATE 3.0GHZ 50OHM 10-MSOP / Configurable Multiple Function Configurable 1 Circuit 2 Input 10-MSOP
Need more? Email Us
Texas Instruments
IC MULT-FUNCTION GATE 6DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES
Need more? Email Us
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess