The 74AUP1G07GF,132 is a single Schmitt-trigger buffer from Nexperia. This device is part of the AUP (Advanced Ultra-low Power) logic family, designed for ultra-low power applications while maintaining high-speed performance. The Schmitt-trigger input provides excellent noise immunity, making it suitable for applications where signal integrity is critical. It is available in a tiny leadless MicroPak package.
Applications
- Portable electronics
- Battery-powered devices
- Low-power microcontrollers
- Signal conditioning
- Level translation
Features
- Single Schmitt-trigger buffer
- AUP logic family for ultra-low power consumption
- Wide supply voltage range: 0.8 V to 3.6 V
- Schmitt-trigger action for high noise immunity
- Low static and dynamic power consumption
- High-speed propagation delay
- Tiny leadless MicroPak package (XSON6)
Benefits
- Extended battery life due to ultra-low power consumption.
- Robust performance in noisy environments due to Schmitt-trigger inputs.
- Versatile integration with various logic levels due to the wide supply voltage range.
- Reduced board space due to the extremely small MicroPak package.
- High-speed operation allows for use in high-frequency applications.
The 74AUP1G07GF,132 provides a compact and energy-efficient solution for buffering and signal conditioning in a variety of applications. Its Schmitt-trigger input ensures clean signal transitions, while its ultra-low power consumption makes it ideal for portable and battery-powered devices. The tiny MicroPak package allows for high-density board layouts and minimizes overall system size.
Technical Specifications:
- Supply Voltage: 0.8 V to 3.6 V
- Operating Temperature: -40°C to +85°C
- Input Type: Schmitt Trigger
- Package: XSON6 (MicroPak)
- Propagation Delay: Typically 2.5 ns at 3.3V
- Quiescent Current: Typically 0.9 μA