EN
  • EN
  • DE

LT5401AHMSE#PBF

Part No LT5401AHMSE#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description MATCHED PRECISION RESISTOR NETWO / 350, 700 Ohm ±7.5% Power Per Element Isolated 8 Resistor Network/Array ±25ppm/°C 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 350, 700
Tolerance ±7.5%
Number of Resistors 8
Resistor Matching Ratio ±0.003%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 10
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number -2735-LT5401AHMSE#PBF,161-LT5401AHMSE#PBF-ND,505-LT5401AHMSE#PBF,161-LT5401AHMSE#PBF
Standard Package 50
Win Source Part Number 1328241-LT5401AHMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT5401AHMSE#PBF CAD Model

Description

Product Overview: LT5401AHMSE#PBF

Introducing the LT5401AHMSE#PBF, a high-precision resistor network from Analog Devices Inc., designed to offer exceptional performance for applications requiring matched resistors. This product is a testament to Analog Devices' commitment to providing components that ensure accuracy and reliability in critical electronic systems.

Key Features

  • Precision Matched Resistors: The LT5401AHMSE#PBF is built with precision-matched resistors which guarantee a tight ratio tolerance, making it perfect for precision analog applications.
  • Temperature Coefficient: With an excellent temperature coefficient, this resistor network maintains its performance across a wide temperature range, ensuring stable operation in varying environmental conditions.
  • Low Noise: The design minimizes electrical noise, contributing to the overall performance of the electronic system by reducing signal interference.
  • Robust Packaging: Housed in a compact MSOP-16 package, the LT5401AHMSE#PBF is designed for space-constrained applications while providing robust protection for the internal components.

Applications

The LT5401AHMSE#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Precision instrumentation
  • Bridge circuits
  • Differential amplifiers
  • Data acquisition systems
  • Automotive electronics

Technical Specifications

The technical specifications of the LT5401AHMSE#PBF make it a standout choice for precision applications:

  • Resistor Values: Available in various options to suit specific design requirements.
  • Ratio Tolerance: Exceptionally tight tolerances ensure accurate resistor matching.
  • Operating Temperature Range: Suitable for a broad range of temperatures, maintaining performance reliability.

Quality and Reliability

Analog Devices Inc. is known for its high-quality products, and the LT5401AHMSE#PBF is no exception. Each unit is manufactured to meet stringent quality standards, ensuring that you receive a product that performs to your expectations every time.

For engineers and designers seeking a reliable resistor network with precision matching, the LT5401AHMSE#PBF from Analog Devices Inc. is an excellent choice that promises to deliver both performance and durability.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 24 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.5 OHM 0804
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9932 $67.9864
4+ $27.8919 $111.5676
6+ $27.0203 $162.1218
8+ $26.1487 $209.1896
10+ $25.2770 $252.7700
14+ $22.6622 $317.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess