EN
  • EN
  • DE

74AHCT574D,118

Part No 74AHCT574D,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Nexperia USA Inc.
Series 74AHCT
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115 MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 3 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SO
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74AHCT574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 74AHCT574D-T,935263082118,568-8822-1,568-8822-2,1727-6549-6,568-8822-6-ND,568-8822-6,1727-6549-2,1727-6549-1,74AHCT574D,118-ND,74AHCT574D-T-ND,74AHCT574D118,568-8822-2-ND,568-8822-1-ND
Standard Package 2,000
Win Source Part Number 1061997-74AHCT574D,118
Ultra Librarian 3D Model Ultra Librarian 74AHCT574D,118 CAD Model

Description

The 74AHCT574D,118 is a D-type flip-flop IC from the 74AHCT series of integrated circuits.

  • Package: Tape & Reel
  • Standard Package: 2,000
  • Output Type: Non-Inverted Tri-State
  • Trigger Type: Positive Edge
  • Elements: 1
  • Bits per Element: 8
  • Maximum Propagation Delay: 10.6ns @ 5V with a 50pF load
  • Input Capacitance: 3 pF
  • Voltage Supply: 4.5V to 5.5V
  • Clock Frequency: 115 MHz
  • Functionality: Standard
  • Output Current (High): 8mA
  • Output Current (Low): 8mA

You May Also Be Interested in

Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Texas Instruments
IC JK TYPE NEG TRG DUAL 14SOIC
Lowest to $0.2592
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess