EN
  • EN
  • DE

74AHCT2G08DP,125

Part No 74AHCT2G08DP,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1007582-74AHCT2G08DP,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHCT2G08DP,125 CAD Model

Description

The 74AHCT2G08DP,125 is an AND gate from Nexperia USA Inc.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: 74AHCT2G08DP,125
  • Circuits: Two circuits with two inputs each
  • Current Output High/Low: 8mA each
  • Maximum Propagation Delay: 7.9ns @ 5V and 50pF
  • Supply Voltage Range: 4.5 V to 5.5 V
  • Current Quiescent: 1µA
  • Mounting: Surface-mount device (SMD)
  • Package: 8-TSSOP
  • Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Supply and Demand: Balanced

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess