EN
  • EN
  • DE

74AHC1G09GV,125

Part No 74AHC1G09GV,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Features Open Drain
Supply Voltage - Operating 2 V to 5.5 V
Current - Quiescent (Max) 1μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.5 V to 1.65 V
Logic Level - High 1.5 V to 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-TSOP
Dimension SC-74A, SOT-753
Win Source Part Number 1007455-74AHC1G09GV,125
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AHC1G09GV,125 CAD Model

Description

The 74AHC1G09GV,125 is an AND gate integrated circuit manufactured by Nexperia USA Inc.

  • Packaging: Reel - TR
  • Circuits: 1
  • Output: Open Drain
  • Inputs: 2
  • Current - Output High, Low: -, 8mA
  • Maximum Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
  • Current - Quiescent (Max): 1μA
  • Logic Level - Low: 0.5 V to 1.65 V
  • Logic Level - High: 1.5 V to 3.85 V
  • Case / Package: 5-TSOP
  • Temperature Range - Operating: -40°C to 125°C
  • Dimension: SC-74A, SOT-753
  • Supply Voltage - Operating: 2 V to 5.5 V
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess