EN
  • EN
  • DE

74ABT573AD,112

Part No 74ABT573AD,112
Manufacturer Nexperia USA Inc.
Catalog Logic - Latches
Description IC D-TYPE TRANSP 8:8 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type D-Type Transparent Latch
Circuit 8:8
Output Type Tri-State
Voltage - Supply 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 3.3ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SO
Package Tube
Supply and Demand Status Limited
Win Source Part Number 1500431-74ABT573AD,112
Ultra Librarian 3D Model Ultra Librarian 74ABT573AD,112 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $23.3844
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess