EN
  • EN
  • DE

74ABT244PW,118

Part No 74ABT244PW,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1007128-74ABT244PW,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74ABT244PW,118 CAD Model

Description

The Nexperia USA Inc. 74ABT244PW,118 is a non-inverting buffer integrated circuit with push-pull output type.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: 74ABT244PW,118
  • Output Type: Push-Pull
  • Number of Elements: 2
  • Bits per Element: 4
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 4.5V to 5.5V
  • Package: 20-TSSOP
  • Mounting Type: SMD (SMT)

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8235 $53.5275
150+ $0.6757 $101.3550
230+ $0.6546 $150.5580
320+ $0.6335 $202.7200
410+ $0.6124 $251.0840
550+ $0.5490 $301.9500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess