EN
  • EN
  • DE

74ABT16244ADL,118

Part No 74ABT16244ADL,118
Manufacturer Nexperia USA Inc.
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF DVR TRI-ST 16BIT 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nexperia USA Inc.
Series 74ABT
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 764799-74ABT16244ADL,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16244ADL,118 CAD Model

Description

The Nexperia USA Inc. 74ABT16244ADL,118 is an integrated circuit that belongs to the 74ABT series.

  • Win Source Part Number: 764799-74ABT16244ADL,118
  • Supply and Demand Status: Limited
  • Elements: 4
  • Bits per Element: 4
  • Operating Supply Voltage: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2501 $52.0016
38+ $2.6667 $101.3346
59+ $2.5834 $152.4206
80+ $2.5000 $200.0000
104+ $2.4167 $251.3368
139+ $2.1667 $301.1713
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,999 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess