EN
  • EN
  • DE

LENOVO 42D0515 - Low bracket 42D0510

Part No LENOVO 42D0515 - Low bracket 42D0510
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Low bracket 42D0510
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424296-LENOVO 42D0515 - Low bracket 42D0510
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 42D0515 - Low bracket 42D0510 CAD Model

Description

The LENOVO 42D0515 is a low-profile bracket designed as an accessory for the 42D0510, a network card or similar component within Lenovo's comprehensive hardware ecosystem. This low bracket facilitates the installation of the 42D0510 network card into slim or small form factor server chassis, where the standard bracket may not fit due to space constraints. It is crafted from sturdy materials to ensure durability and reliability in securing the network card firmly in place. Besides its practical function, the 42D0515 low bracket plays a pivotal role in maintaining proper airflow within the server chassis, contributing to optimal thermal management and thus, sustained performance of the server system. Its precision engineering ensures compatibility with selected Lenovo server models, providing an essential solution for businesses that require versatile hardware configurations to meet diverse operational requirements. The inclusion of this low bracket in Lenovo’s accessory offerings underscores the company's commitment to providing comprehensive, flexible solutions that cater to the varied needs of its clients in deploying and managing their IT infrastructure.

You May Also Be Interested in

EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC 21FT Feet Single Phase IEC Pin & Sleeve Cable
Need more? Email Us
EMC
EMC 15FT Feet 4 Metre Single Phase L5-30R to IEC 3
Need more? Email Us
EMC
EMC 8U Rail Kit
Need more? Email Us
EMC
EMC VNX Blank Filler 2U
Need more? Email Us
EMC
EMC FRONTBEZEL VMAX 250F
Need more? Email Us
EMC
Unity 2U EMC Bezel
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess