EN
  • EN
  • DE

1PS301,115

Part No 1PS301,115
Manufacturer Nexperia USA Inc.
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 160MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 160mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2V @ 100mA
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 500nA @ 80V
Operating Temperature - Junction 150°C (Max)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 1002464-1PS301,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1PS301,115 CAD Model

Description

The Nexperia USA Inc. 1002464-1PS301,115 is a standard diode.

  • Voltage: 1.2V @ 100mA
  • DC Reverse Voltage: 80V
  • Reverse Recovery Time (trr): 4ns
  • Current Reverse Leakage: 500nA @ 80V
  • Mounting Type: Surface Mount
  • Configuration: 1 Pair Common Cathode
  • Average Rectified Current: 160mA (DC)
  • Operating Temperature: 150°C
  • Package: SOT-323-3
  • Packaging: Reel with Balanced Quantity

You May Also Be Interested in

Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Comchip Technology
DIODE ARRAY GP 80V 100MA SOT-363
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1114 $50.1300
1,095+ $0.0914 $100.0830
1,695+ $0.0886 $150.1770
2,335+ $0.0857 $200.1095
3,020+ $0.0829 $250.3580
4,040+ $0.0743 $300.1720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess