EN
  • EN
  • DE

C167CRL33MHAKXQLA1

Part No C167CRL33MHAKXQLA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 144MQFP / C166 series Microcontroller IC 16-Bit 33MHz ROMless P-MQFP-144-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Infineon Technologies
Series C16xx
Package Tray
Core Processor C166
Core Size 16-Bit
Speed 33MHz
Connectivity CANbus, EBI/EMI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Type ROMless
RAM Size 4K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-BQFP
Supplier Device Package P-MQFP-144-8
Base Product Number C167CRL
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names SAK-C167CR-L33M HA+,SAKC167CRL33MHA,SP000103460,SAK-C167CR-L33M HA+-ND,2156-C167CRL33MHAKXQLA1-IT,C167CRL33MHAKXQLA1INACTIVE,SAK-C167CR-L33M HA+CT,SAK-C167CR-L33M HA+TRINACTIVATED-ND,SAK-C167CR-L33M HA+DKR,K167CRL33MHAZXP,SP000017997,SAK-C167CR-L33M HA+DKR-ND,SAK-C167CR-L33M HA+TR-ND,SAK-C167CR-L33M HA+CT-ND,C167CRL33MHAKXQLA1TRINACTIVE,K167CRL33MHAZNP,SAK-C167CR-L33M HA+DKRINACTIVATED-ND
Standard Package 168
Win Source Part Number 1091076-C167CRL33MHAKXQLA1
Ultra Librarian 3D Model Ultra Librarian C167CRL33MHAKXQLA1 CAD Model

Description

The C167CRL33MHAKXQLA1 is a 16-bit microcontroller from Infineon Technologies.

  • Series: C16xx
  • Core Processor: C166
  • Speed: 33MHz
  • Package: tray
  • Standard Package: 168
  • Mounting Technology: SMD (SMT)
  • Connectivity: CANbus, EBI/EMI, SPI, and UART/USART
  • Peripherals: POR, PWM, and WDT
  • I/Os: 111
  • RAM Size: 4K x 8
  • Data Converters: A/D 16x10b
  • Oscillator Type: external
  • Operating Temperature: -40°C to 125°C (TA)
  • Operating Voltage: 4.5V to 5.5V
  • Program Memory: ROMless

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess