EN
  • EN
  • DE

1N4747A,133

Part No 1N4747A,133
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 1W DO41
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging AMMO PACKAGE
Status Active
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Maximum Power Dissipation 1W
Impedance (Max) (Zzt) 22 Ohm
Current - Reverse Leakage @ Vr 5μA @ 15.2V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 200mA
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package DO-41
Win Source Part Number 1002165-1N4747A,133
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4747A,133 CAD Model

Description

The Nexperia USA Inc. 1N4747A,133 is an AMMO PACKAGE through-hole diode with a voltage tolerance of ±5%.

  • Maximum Forward Voltage: 1.2V @ 200mA
  • Reverse Leakage Current: 5μA @ 15.2V
  • Zener Voltage: 20V
  • Maximum Impedance: 22 Ohm
  • Device: Discrete semiconductor product
  • Status: Active
  • Temperature Range: -65°C to 200°C
  • Maximum Power Dissipation: 1W
  • Case/Package: DO-41
  • Popularity: Medium
  • Supply and Demand: Sufficient

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9517 $61.8605
150+ $0.7808 $117.1200
230+ $0.7565 $173.9950
320+ $0.7323 $234.3360
410+ $0.7080 $290.2800
550+ $0.6353 $349.4150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess