EN
  • EN
  • DE

2N3855

Part No 2N3855
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description SILICON TRANSISTORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123797-2N3855
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2N3855 CAD Model

Description

The 2N3855 is a silicon NPN transistor manufactured by New Jersey Semi-Conductor Products, Inc. It's designed for general-purpose switching and amplifier applications. This transistor features a high collector current and low saturation voltage, making it suitable for various linear and switching circuits. The robust design ensures reliable performance in demanding environments.

Applications

  • General-purpose switching circuits
  • Amplifier circuits
  • Driver stages
  • Voltage regulators
  • Audio amplifiers

Features

  • High Collector Current: Capable of handling high collector currents.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • NPN Transistor: Standard NPN configuration for easy integration into circuits.
  • High Breakdown Voltage: Provides protection against voltage spikes.
  • Fast Switching Speed: Suitable for high-frequency applications.

Benefits

  • Improved Circuit Performance: High collector current and low saturation voltage enhance circuit performance.
  • Increased Reliability: Robust design ensures reliable operation in various environments.
  • Simplified Design: Easy to integrate into existing circuits.
  • Reduced Power Consumption: Low saturation voltage minimizes power dissipation.
  • Cost-Effective Solution: Provides a balance of performance and value.

Additional Details

The 2N3855 typically comes in a TO-39 package. Key electrical specifications include a maximum collector current of 2A, a collector-emitter voltage of 60V, and a power dissipation of 5W. This transistor is designed to operate over a wide temperature range, making it suitable for diverse industrial and commercial applications. It is often used in applications where high current handling and low saturation voltage are critical.

You May Also Be Interested in

AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess