EN
  • EN
  • DE

1N3939

Part No 1N3939
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description rectifier diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1121690-1N3939
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N3939 CAD Model

Description

The 1N3939 is a high-speed silicon switching diode manufactured by New Jersey Semi-Conductor Products, Inc. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in various electronic circuits for signal processing, clamping, and rectification purposes.

Applications:

  • High-Speed Switching Circuits: Used in circuits requiring rapid switching, such as logic gates and pulse circuits.
  • Clamping Circuits: Employed to limit voltage levels and protect sensitive components from overvoltage conditions.
  • Signal Rectification: Used in signal detection and demodulation circuits to convert AC signals to DC.
  • Reverse Polarity Protection: Placed in series with a circuit to prevent damage from reversed polarity connections.
  • Logic Circuits: Used in AND, OR, and NOT gates for digital signal processing.

Features:

  • Fast Switching Speed: Offers a fast reverse recovery time, enabling high-speed operation. Typically the reverse recovery time is around 4 ns.
  • Low Forward Voltage Drop: Minimizes power loss and heat dissipation in the circuit. Typically has a forward voltage drop of around 1V at rated current.
  • High Breakdown Voltage: Withstands high reverse voltages without breakdown. The peak reverse voltage is generally around 100V.
  • Low Leakage Current: Minimizes current leakage in the reverse direction.
  • Axial Lead Package: Through-hole package for easy mounting on circuit boards.

Benefits:

  • Improved Circuit Performance: Enables fast and efficient switching in high-speed circuits.
  • Enhanced System Reliability: Protects components from overvoltage and reverse polarity conditions, increasing system robustness.
  • Reduced Power Consumption: Low forward voltage drop minimizes power loss and improves energy efficiency.
  • Simplified Design: Easy to integrate into various circuit designs.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, ensuring stable performance in different environments.

Additional Details:

The 1N3939 has a maximum forward current rating of approximately 100mA. Its operating temperature range is typically from -65°C to +150°C. The axial lead package provides excellent heat dissipation. This diode is suitable for applications where fast switching and minimal power loss are crucial. It's a reliable and cost-effective solution for signal processing and protection circuits.

You May Also Be Interested in

Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess