EN
  • EN
  • DE

NJM393CG TE2

Part No NJM393CG TE2
Manufacturer New Japan Radio
Catalog Linear - Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1312+Rohs
Reference case SOP-8
Manufacturer New Japan Radio
Manufacturer Homepage www.njr.co.jp/index_e.htm
Win Source Part Number 740473-NJM393CG TE2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM393CG TE2 CAD Model

Description

The NJM393CG TE2 is a dual low power voltage comparator manufactured by New Japan Radio (NJR). It's designed for general-purpose comparator applications, providing a cost-effective solution for comparing two voltages and generating a digital output signal based on the comparison. The low power consumption makes it particularly suitable for battery-powered and energy-sensitive applications. Its versatility allows it to be used in a wide array of electronic circuits.

Applications

  • Threshold Detectors: Detecting when a voltage exceeds a predefined threshold.
  • Zero Crossing Detectors: Identifying the points where a signal crosses zero volts.
  • Oscillators: Generating periodic signals in various electronic circuits.
  • Level Shifters: Converting voltage levels from one range to another.
  • Window Comparators: Detecting when a voltage falls within a specific range.

Features

  • Dual Comparator: Contains two independent comparators in a single package.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Wide Supply Voltage Range: Operates with a wide range of supply voltages.
  • Open Collector Output: Allows for flexible interface with various logic families.
  • High Input Impedance: Minimizes loading of the input signal source.
  • Small Package: Compact package size for space-constrained applications.

Benefits

  • Cost-Effective Solution: Provides a low-cost solution for voltage comparison.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Versatile Application: Can be used in a wide range of comparator applications.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits.
  • Reliable Performance: Designed for stable and reliable operation in various environments.

Additional Details

The NJM393CG TE2 features an open-collector output, requiring an external pull-up resistor. The response time of the comparator is an important parameter to consider for high-speed applications. The input offset voltage and input bias current are also important specifications to consider for accurate voltage comparison. Consult the official New Japan Radio (NJR) datasheet for precise electrical characteristics, timing specifications, and recommended operating conditions to ensure optimal performance and reliability. The datasheet will also provide information on the specific package dimensions, soldering recommendations, and application examples. The 'TE2' suffix likely indicates a specific tape and reel packaging option.

You May Also Be Interested in

Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
High-Speed, Low-Power Voltage Comparators | IC COMPARATOR VOLT 16-SOIC
Need more? Email Us
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Microchip Technology
Open-Drain Output Sub-Microamp Comparators
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess