EN
  • EN
  • DE

NJM2888F48-TE1

Part No NJM2888F48-TE1
Manufacturer New Japan Radio
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082244-NJM2888F48-TE1
Categories OEM Parts(M-N)
Manufacturer New Japan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2888F48-TE1 CAD Model

Description

The NJM2888F48-TE1 is a low-dropout regulator (LDO) produced by New Japan Radio (NJR). It is designed to deliver a stable and efficient regulated voltage for diverse electronic devices. The key characteristic of this LDO is its low dropout voltage, enabling operation with a minimal difference between the input and output voltages. This feature makes it ideally suited for battery-powered applications and scenarios where the available voltage headroom is restricted.

Applications:

      
  • Battery-Powered Equipment: Provides highly efficient voltage regulation to maximize battery life in portable devices.
  •   
  • Handheld Devices: Ensures stable power for devices like smartphones, tablets, portable media players, and digital cameras.
  •   
  • Wireless Communication Systems: Delivers reliable voltage regulation for RF modules, Bluetooth devices, and other wireless components.
  •   
  • Microcontroller Power Supply: Offers a clean and stable power source for microcontrollers, ensuring proper operation.
  •   
  • Audio Equipment: Supplies stable power to audio amplifiers, preamplifiers, and other audio processing circuits.

Features:

      
  • Low Dropout Voltage: Operates efficiently with a minimal input-output voltage differential.
  •   
  • High Output Voltage Precision: Delivers a stable and accurate output voltage for consistent performance.
  •   
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  •   
  • Thermal Shutdown Protection: Prevents overheating and potential damage to the regulator in high-temperature conditions.
  •   
  • Low Quiescent Current: Minimizes power consumption during standby and idle modes.
  •   
  • Compact Package: Enables integration into space-constrained applications due to its small form factor.

Benefits:

      
  • Extended Battery Life: Low quiescent current and efficient regulation extend battery life in portable applications.
  •   
  • Improved System Reliability: Integrated overcurrent and thermal shutdown protection enhance the reliability and lifespan of the device.
  •   
  • Stable Performance: Precise output voltage regulation ensures consistent and reliable performance of connected components.
  •   
  • Compact Footprint: Small package size allows for easy integration into densely populated circuit boards.
  •   
  • Simplified Design: Integrated protection features simplify circuit design and reduce the need for external protective components.

Additional Details:

The NJM2888F48-TE1 typically comes in a small surface-mount package. It provides a fixed output voltage of 4.8V. The input voltage range is generally between 2.7V and 5.5V. It boasts a very low quiescent current, minimizing power waste. The operating temperature range typically spans from -40°C to +85°C. Detailed specifications regarding dropout voltage at various current levels, output voltage accuracy across the temperature range, and transient response characteristics can be found within the official product datasheet provided by New Japan Radio.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 26 position 0.079" (2.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,893 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess