The NJM2732V-TE2 is a single-supply dual operational amplifier manufactured by New Japan Radio (NJR). It is designed for applications that require low-voltage, single-supply operation, such as portable audio devices and battery-powered systems. The amplifier offers good performance characteristics, including low noise and low distortion, making it suitable for audio signal processing and amplification.
Applications
- Portable Audio Players
- Headphone Amplifiers
- Microphone Preamplifiers
- Active Filters
- Signal Conditioners
Features
- Single-Supply Operation: Operates from a single power supply voltage, simplifying circuit design and reducing component count.
- Low Noise: Features low input noise voltage and current, making it suitable for sensitive audio applications.
- Low Distortion: Exhibits low total harmonic distortion (THD) for high-fidelity signal amplification.
- Dual Amplifier: Contains two independent operational amplifiers in a single package, saving board space and reducing component count.
- Wide Operating Voltage Range: Supports a wide range of supply voltages.
- Small Package: Available in a compact surface-mount package for space-saving PCB designs.
Benefits
- Simplified Design: Single-supply operation simplifies circuit design and reduces the number of required components.
- Improved Audio Quality: Low noise and distortion contribute to a cleaner and more accurate audio reproduction experience.
- Versatile Application: Suitable for a wide range of applications due to its excellent electrical characteristics and dual amplifier configuration.
- Reduced Size and Cost: The dual amplifier in a single package reduces board space and overall system cost.
- Reliable Performance: The amplifier's stable operation ensures consistent and reliable performance in various applications.
Additional Details
The NJM2732V-TE2 is typically available in a surface-mount package. The 'TE2' suffix denotes a specific packaging and testing configuration. It's crucial to consult the official datasheet for detailed electrical specifications, application notes, and recommended operating conditions. The dual op-amp configuration allows for implementing stereo audio channels or performing more complex signal processing within a compact footprint. Proper power supply decoupling and careful component selection are essential for achieving optimal performance and minimizing noise in practical applications. Because it's designed for single-supply, external components might be needed to bias the input signal to a suitable DC level.